The MB2011SS1G01-CA is a miniature pushbutton switch with a screw-on plunger, threaded .335" (8.5mm) bushing with keyway, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a black .394" (10.0mm) diameter cap, solder lug terminals, and meets UL94V-0 flammability standards. The operating temperature range is -30°C to +85°C, and it supports splashproof sealing with B3 or D3 bushings equivalent to IP67. Contact resistance is 20 milliohms maximum for gold plating, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 100,000 operations, and electrical life is 50,000 operations for gold-plated contacts. The switch employs an over-center actuator mechanism and high insulating barriers in its diallyl phthalate resin case.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON).335 BSHG SLDR .394 BLACK CAP .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1G01-CA | 2300-MB2011SS1G01-CA | MB2011SS1G01-CA | MB2011SS1G01-CA | MB2011SS1G01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |