The LP01-series short body pushbutton switch is a single-pole double-throw (SPDT) device with a bushing mount and black housing, featuring spot illumination in red LED. It has a 14.0mm body length, epoxy-sealed combination solder lug and 0.110-inch quick connect terminals, and a snap-action mechanism with nonshorting contact timing. The switch is rated for 3A at 125V AC or 250V AC, with a mechanical life of 500,000 operations and an electrical life of 50,000 operations under rated load. The actuator is polycarbonate, the housing is glass fiber reinforced polyamide (UL94V-0), and it operates within a temperature range of -25°C to +70°C for nonilluminated versions. An illuminated variant is not UL recognized.
LP01-Series Spot Illuminated Pushbutton Switches
SHORT BODY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches DPDT ON-(ON) 3A BLK SNAP-IN MOUNT
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, BLACK; Product Range:LP01 Series; Panel Cutout Diameter:17.3mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0125CMKW01A | 2300-LP0125CMKW01A | 360-2668-ND | LP0125CMKW01A | LP0125CMKW01A | LP0125CMKW01A | 10X3348 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |