The LP01-series short body pushbutton switch features a 14.0mm body length for compact panel mounting, with a polycarbonate cap and UL94V-0 rated housing. It offers spot illumination in red, green, or amber through a translucent or black cap, and includes combination solder lug and .110" quick connect terminals sealed with epoxy. The switch is rated for 3A at 125V AC, 250V AC, or 30V DC, with a mechanical life of 500,000 operations and an electrical life of 50,000 operations at rated load. Mounting options include 16.0mm bushing or 17.3mm snap-in, with a travel of 3.0mm and nonshorting contact timing. It operates from -10°C to +50°C when illuminated and meets RoHS standards for hazardous material restrictions.
LP01-Series Spot Illuminated Pushbutton Switches
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, GREEN; Product Range:LP01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes
Pushbutton Switches SPDT ON-(ON) 3A GRN BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0115CCKW01F | 2300-LP0115CCKW01F | 360-2527-ND | LP0115CCKW01F | 10X3331 | LP0115CCKW01F | LP0115CCKW01F |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Green; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |