MB2011LD3G01-BA -- PUSHBUTTON SWITCHES
NKK Switches
Pushbutton Switches
MB2011LD3G01-BA
Description
Pushbutton Switches
Datasheet
Description
Pushbutton Switches
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
MB2011LD3G01-BA |
|
Product Name
|
Pushbutton Switches |
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details