Eaton Corporation Circuit Protection - Fuseholders CHPV1U

Description
Win Source Part Number: 1361533-CHPV1U Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Eaton - Bussmann Electrical Division Series: CH Package: Bulk Product Status: Active Mounting Type: DIN Rail HTSUS: 8536.90.8585 ECCN: EAR99 Current Rating (Amps): 30 A Termination Style: Screw Terminal For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 1000V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361533-CHPV1U Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Eaton - Bussmann Electrical Division Series: CH Package: Bulk Product Status: Active Mounting Type: DIN Rail HTSUS: 8536.90.8585 ECCN: EAR99 Current Rating (Amps): 30 A Termination Style: Screw Terminal For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 1000V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361533-CHPV1U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361533-CHPV1U
Circuit Protection - Fuseholders 1361533-CHPV1U
Win Source Part Number: 1361533-CHPV1U Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Eaton - Bussmann Electrical Division Series: CH Package: Bulk Product Status: Active Mounting Type: DIN Rail HTSUS: 8536.90.8585 ECCN: EAR99 Current Rating (Amps): 30 A Termination Style: Screw Terminal For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 1000V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder

Win Source Part Number: 1361533-CHPV1U
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Eaton - Bussmann Electrical Division
Series: CH
Package: Bulk
Product Status: Active
Mounting Type: DIN Rail
HTSUS: 8536.90.8585
ECCN: EAR99
Current Rating (Amps): 30 A
Termination Style: Screw Terminal
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 1000V
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - 2041-1016-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2041-1016-ND
Fuseholders 2041-1016-ND
Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail

Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in - 256-CHPV1U - Utmel Electronic Limited
Hong Kong, China
Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in
256-CHPV1U
Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in 256-CHPV1U
Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in

Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in

Supplier's Site
Din Rail Fuse Holder, 30A, 1Kv, Screw; Fuse Holder Type Eaton Bussmann - 75T3951 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Fuse Holder, 30A, 1Kv, Screw; Fuse Holder Type Eaton Bussmann
75T3951
Din Rail Fuse Holder, 30A, 1Kv, Screw; Fuse Holder Type Eaton Bussmann 75T3951
DIN RAIL FUSE HOLDER, 30A, 1KV, SCREW; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CH Series; Voltage Rating VAC:- RoHS Compliant: Yes

DIN RAIL FUSE HOLDER, 30A, 1KV, SCREW; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CH Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 1361533-CHPV1U 2041-1016-ND 256-CHPV1U 75T3951
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder 1POLE, 10x38,1000VDC PV Holder, non-in Din Rail Fuse Holder, 30A, 1Kv, Screw; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holders - 7124790 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (10.3 x 38mm)
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Street Lighting Fuse Boxes - 343216-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details