Littelfuse, Inc. 658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses. 65800001009

Description
Fuseholder Covers:659660
Request a Quote Datasheet
Description
Fuseholder Covers:659660
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses. - 65800001009 - Littelfuse, Inc.
Rosemont, IL, United States
658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses.
65800001009
658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses. 65800001009
Fuseholder Covers:659660

Fuseholder Covers:659660

Supplier's Site
Fuseholders - F4546-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4546-ND
Fuseholders F4546-ND
Fuse Block 10A 250V 1 Circuit Cartridge Surface Mount

Fuse Block 10A 250V 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuseholders - 65800001009 - 856918-65800001009 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 65800001009
856918-65800001009
Fuseholders - 65800001009 856918-65800001009
Manufacturer: Littelfuse Inc. Win Source Part Number: 856918-65800001009 Series: 658 Features: Fuse 10 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: 6580000100, 65800001009-ND, -65800001009, F4546, 6580000100-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856918-65800001009
Series: 658
Features: Fuse 10 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8538.90.8180
Other Part Number: 6580000100, 65800001009-ND, -65800001009, F4546, 6580000100-ND

Buy Now Datasheet
LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT - 461-65800001009 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT
461-65800001009
LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT 461-65800001009
LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT

LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT

Supplier's Site
Fuse Holder, 5 X 20Mm, Surface Mount; Fuse Holder Type Littelfuse - 67K2320 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Surface Mount; Fuse Holder Type Littelfuse
67K2320
Fuse Holder, 5 X 20Mm, Surface Mount; Fuse Holder Type Littelfuse 67K2320
FUSE HOLDER, 5 X 20MM, SURFACE MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:658 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, SURFACE MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:658 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 65800001009 F4546-ND 856918-65800001009 461-65800001009 67K2320
Product Name 658 Series Surface Mount Miniature Fuse Block for 5x20mm Fuses. Fuseholders Fuseholders - 65800001009 LITTELFUSE - 65800001009 - FUSE HOLDER, 5 X 20MM, SURFACE MOUNT Fuse Holder, 5 X 20Mm, Surface Mount; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated 5mm x 20mm Other
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3-143-050-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
Straight PC Leg Fuse Clip-w/end stops - 3529 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0588-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details