Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
LITTELFUSE, INC.
03452LF1HX020 -- FUSEHOLDER KNOB 2AG FINGERGRIP
Littelfuse, Inc.
FUSEHOLDER KNOB 2AG FINGERGRIP
03452LF1HX020
Description
FUSEHOLDER KNOB 2AG FINGERGRIP
Utmel Electronic Limited
Done
Description
FUSEHOLDER KNOB 2AG FINGERGRIP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
FUSEHOLDER KNOB 2AG FINGERGRIP
461-03452LF1HX020
FUSEHOLDER KNOB 2AG FINGERGRIP
461-03452LF1HX020
FUSEHOLDER KNOB 2AG FINGERGRIP
FUSEHOLDER KNOB 2AG FINGERGRIP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuse Holders
Product Number
461-03452LF1HX020
Product Name
FUSEHOLDER KNOB 2AG FINGERGRIP
Operating Temperature
-40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Fuse Holder
1491-N223
Specs
Normal Operating Current
30 to 60 amps
View Details
Keystone Electronics Corp.
Press-In/Rivet Mount Fuse Clip
3520
Specs
Standard Fuse Size Accomodated
Other; (5mm)
Normal Operating Current
6.3 amps
Mounting
Fuse Clip; THM
View Details
2
suppliers
TE Connectivity
Street Lighting Fuse Boxes
BM3997-000
Specs
Rated Operating Voltage
400 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Interpower
Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses
80920200
Specs
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details