Littelfuse, Inc. 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001019

Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet
Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. - 56000001019 - Littelfuse, Inc.
Rosemont, IL, United States
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses.
56000001019
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001019
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

MountingPC Board, 5.08 mm pin spacingMaterialsHolder:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

Supplier's Site Datasheet
Fuseholders - F4541-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4541-ND
Fuseholders F4541-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder - 461-56000001019 - Utmel Electronic Limited
Hong Kong, China
560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder
461-56000001019
560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder 461-56000001019
560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder

560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder

Supplier's Site
Fuse Holder, Tr5/te5, Through Hole; Fuse Holder Type Littelfuse - 18AC0912 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Tr5/te5, Through Hole; Fuse Holder Type Littelfuse
18AC0912
Fuse Holder, Tr5/te5, Through Hole; Fuse Holder Type Littelfuse 18AC0912
FUSE HOLDER, TR5/TE5, THROUGH HOLE; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V; Voltage Rating VRoHS Compliant: Yes

FUSE HOLDER, TR5/TE5, THROUGH HOLE; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V; Voltage Rating VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 56000001019 F4541-ND 461-56000001019 18AC0912
Product Name 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. Fuseholders 560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder Fuse Holder, Tr5/te5, Through Hole; Fuse Holder Type Littelfuse
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1057-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Auto Fuses holder - AGU-522A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 2371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details