TelephoneStuff.com Datasheets for Audio Microphones
Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Astatic Omni-Directional Dynamic Microphone is a wall mounted dynamic microphone with rugged self contained cartridge assembly and push-to-talk sealed microswitch option available. Features - Frequency response shaped to provide crisp,... | |
| Bogen Microphone Cable for use with handheld microphones (models: HDU250, HDU150, and HDO100). Features: - Male XLR to female XLR - 25' cable - 2-conductor plus shield | |
| Desk microphone suitable for all industrial/commercia l public address, and paging applications. Featuring modem styling and rugged construction, the microphone provides a push to talk bar with a sliding lock... | |
| Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments - Frequency response tailored to increase intelligibility and reduce background noise - Designed to... | |
| Foam windscreen for use with Bogen's Condenser Gooseneck microphone (model GCU250). | |
| Foam windscreen for use with Bogen's Professional Instrument microphone (model HCU250). | |
| Gooseneck microphone. Features: - Dynamic element - Omnidirectional pickup pattern - Chrome screen with a black housing - Push-to-talk switch - 4 foot, 4 conductor, 2 shield cable permanently attached... | |
| Handheld Microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal... | |
| Handheld microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal... | |
| Professional Overhead Hanging Microphone is a back electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in... | |
| Stored Message/Microphone Page Panel can store and play up to 8 Recorded Messages for Announcement over a separate Paging System. Available Microphone can be used for live announcements. Page Panel... | |
| The multi-zone microphone is available for use with PagePac systems. Features - Offers both "all-page" and "zone-page" capability - Zones selected via built in DTMF touch tone pad - Uni-directional... | |
| Valcom Dynamic Noise Canceling Microphone is great for work environments with loud ambient noises. Features: - Dynamic element - Soft lipt guard - Cycolac housing - Push to talk button... | |
| Valcom Remote Microphone for V-9933A provides remote noise sensing for the V-9933A. Features: - Self-contained microphone and pre-amp - Phantom powered - no power supply required - Screw terminals provided... |
| << Prev |