TelephoneStuff.com Bogen Handheld Microphone UHT16

Description
Handheld Microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x)
Description
Handheld Microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x)

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Microphone - UHT16 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Microphone
UHT16
Bogen Handheld Microphone UHT16
Handheld Microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x)

Handheld Microphone.
Features:
- Sleek metal housing with internal antenna for optimum aesthetics and durable long life
- Uni-directional neodymium dynamic cartridge
for optimum sound, maximum feedback rejection,
and minimal handling noise
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Convenient, economical operation with AA alkaline or NiMH batteries (2x)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UHT16
Product Name Bogen Handheld Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers