TelephoneStuff.com Valcom Stored Message/Microphone Page Panel V-9908

Description
Stored Message/Microphone Page Panel can store and play up to 8 Recorded Messages for Announcement over a separate Paging System. Available Microphone can be used for live announcements. Page Panel Features: - Provides 8 Minutes of High Quality Digital Recording - Eight Front Panel Buttons – Each w/LED Message Cancel Button - Push-to-Talk Microphone for Live Announcements - Power "ON" and Visual System Fault Indicator - Easy Programming to Upload/Download Voice Messages - Optional Interfaces Available - Dimensions: 8.25" W x 4.25" H x 2" D
Description
Stored Message/Microphone Page Panel can store and play up to 8 Recorded Messages for Announcement over a separate Paging System. Available Microphone can be used for live announcements. Page Panel Features: - Provides 8 Minutes of High Quality Digital Recording - Eight Front Panel Buttons – Each w/LED Message Cancel Button - Push-to-Talk Microphone for Live Announcements - Power "ON" and Visual System Fault Indicator - Easy Programming to Upload/Download Voice Messages - Optional Interfaces Available - Dimensions: 8.25" W x 4.25" H x 2" D

Suppliers

Company
Product
Description
Supplier Links
Valcom Stored Message/Microphone Page Panel - V-9908 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Stored Message/Microphone Page Panel
V-9908
Valcom Stored Message/Microphone Page Panel V-9908
Stored Message/Microphone Page Panel can store and play up to 8 Recorded Messages for Announcement over a separate Paging System. Available Microphone can be used for live announcements. Page Panel Features: - Provides 8 Minutes of High Quality Digital Recording - Eight Front Panel Buttons – Each w/LED Message Cancel Button - Push-to-Talk Microphone for Live Announcements - Power "ON" and Visual System Fault Indicator - Easy Programming to Upload/Download Voice Messages - Optional Interfaces Available - Dimensions: 8.25" W x 4.25" H x 2" D

Stored Message/Microphone Page Panel can store and play up to 8 Recorded Messages for Announcement over a separate Paging System. Available Microphone can be used for live announcements.
Page Panel Features:
- Provides 8 Minutes of High Quality Digital Recording
- Eight Front Panel Buttons – Each w/LED Message Cancel Button
- Push-to-Talk Microphone for Live Announcements
- Power "ON" and Visual System Fault Indicator
- Easy Programming to Upload/Download Voice Messages
- Optional Interfaces Available
- Dimensions: 8.25" W x 4.25" H x 2" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number V-9908
Product Name Valcom Stored Message/Microphone Page Panel
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details