TelephoneStuff.com Bogen Windscreen for Professional Instrument Microphone WSHCU350

Description
Foam windscreen for use with Bogen's Professional Instrument microphone (model HCU250).
Description
Foam windscreen for use with Bogen's Professional Instrument microphone (model HCU250).

Suppliers

Company
Product
Description
Supplier Links
Bogen Windscreen for Professional Instrument Microphone - WSHCU350 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Windscreen for Professional Instrument Microphone
WSHCU350
Bogen Windscreen for Professional Instrument Microphone WSHCU350
Foam windscreen for use with Bogen's Professional Instrument microphone (model HCU250).

Foam windscreen for use with Bogen's Professional Instrument microphone (model HCU250).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number WSHCU350
Product Name Bogen Windscreen for Professional Instrument Microphone
Features Wind Screen
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details