TelephoneStuff.com Bogen Handheld Microphone UHT800

Description
Handheld microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - Dimensions: 2" diameter x 9" long; 12 oz.
Description
Handheld microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - Dimensions: 2" diameter x 9" long; 12 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Microphone - UHT800 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Microphone
UHT800
Bogen Handheld Microphone UHT800
Handheld microphone. Features: - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Uni-directional neodymium dynamic cartridge for optimum sound, maximum feedback rejection, and minimal handling noise - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - Dimensions: 2" diameter x 9" long; 12 oz.

Handheld microphone.
Features:
- Sleek metal housing with internal antenna
for optimum aesthetics and durable long life
- Uni-directional neodymium dynamic cartridge
for optimum sound, maximum feedback rejection,
and minimal handling noise
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Convenient, economical operation with AA alkaline
or NiMH batteries (2x)
- Dimensions: 2" diameter x 9" long; 12 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UHT800
Product Name Bogen Handheld Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers