TelephoneStuff.com Astatic Dynamic Wall Mounted Weatherproof Microphone WM1000

Description
Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments - Frequency response tailored to increase intelligibility and reduce background noise - Designed to be mounted behind external grille (not included) - Die cast zinc body - Steel mounting plate - Mylar moisture barrier - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 300Hz - 4KHz - Impedance: 2.5K ohms
Description
Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments - Frequency response tailored to increase intelligibility and reduce background noise - Designed to be mounted behind external grille (not included) - Die cast zinc body - Steel mounting plate - Mylar moisture barrier - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 300Hz - 4KHz - Impedance: 2.5K ohms

Suppliers

Company
Product
Description
Supplier Links
Astatic Dynamic Wall Mounted Weatherproof Microphone - WM1000 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Dynamic Wall Mounted Weatherproof Microphone
WM1000
Astatic Dynamic Wall Mounted Weatherproof Microphone WM1000
Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments - Frequency response tailored to increase intelligibility and reduce background noise - Designed to be mounted behind external grille (not included) - Die cast zinc body - Steel mounting plate - Mylar moisture barrier - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 300Hz - 4KHz - Impedance: 2.5K ohms

Dynamic Wall Mounted Weatherproof Microphone.
Features:
- Resists extreme temperature and humidity found in outdoor environments
- Frequency response tailored to increase intelligibility and reduce background noise
- Designed to be mounted behind external grille (not included)
- Die cast zinc body
- Steel mounting plate
- Mylar moisture barrier
- Operating Principle: Moving coil dynamic
- Polar Pattern: Omnidirectional
- Frequency Response: 300Hz - 4KHz
- Impedance: 2.5K ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number WM1000
Product Name Astatic Dynamic Wall Mounted Weatherproof Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details