TelephoneStuff.com Bogen Professional Overhead Hanging Microphone WCU250

Description
Professional Overhead Hanging Microphone is a back electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, it is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. Features: - Cardioid pickup pattern - Utilizes a superior-quality, state-of-the-art transducer element and circuitry - Transformer-less, direct-coupled design to ensure clear, transparent reproduction of even the most delicate transients at the highest level outputs - Clear, crisp sound with outstanding ambient noise isolation - Wide frequency response with excellent off-axis rejection - Integrated metal hanger - Matte black finish - Stainless steel, adjustable black hanger - Phantom power operated - 20 ft cable included - Mini-XLR female connector
Description
Professional Overhead Hanging Microphone is a back electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, it is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. Features: - Cardioid pickup pattern - Utilizes a superior-quality, state-of-the-art transducer element and circuitry - Transformer-less, direct-coupled design to ensure clear, transparent reproduction of even the most delicate transients at the highest level outputs - Clear, crisp sound with outstanding ambient noise isolation - Wide frequency response with excellent off-axis rejection - Integrated metal hanger - Matte black finish - Stainless steel, adjustable black hanger - Phantom power operated - 20 ft cable included - Mini-XLR female connector

Suppliers

Company
Product
Description
Supplier Links
Bogen Professional Overhead Hanging Microphone - WCU250 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Professional Overhead Hanging Microphone
WCU250
Bogen Professional Overhead Hanging Microphone WCU250
Professional Overhead Hanging Microphone is a back electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, it is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. Features: - Cardioid pickup pattern - Utilizes a superior-quality, state-of-the-art transducer element and circuitry - Transformer-less, direct-coupled design to ensure clear, transparent reproduction of even the most delicate transients at the highest level outputs - Clear, crisp sound with outstanding ambient noise isolation - Wide frequency response with excellent off-axis rejection - Integrated metal hanger - Matte black finish - Stainless steel, adjustable black hanger - Phantom power operated - 20 ft cable included - Mini-XLR female connector

Professional Overhead Hanging Microphone is a back electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, it is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space.
Features:
- Cardioid pickup pattern
- Utilizes a superior-quality, state-of-the-art transducer element and circuitry
- Transformer-less, direct-coupled design to ensure clear, transparent reproduction of even the most delicate transients at the highest level outputs
- Clear, crisp sound with outstanding ambient noise isolation
- Wide frequency response with excellent off-axis rejection
- Integrated metal hanger
- Matte black finish
- Stainless steel, adjustable black hanger
- Phantom power operated
- 20 ft cable included
- Mini-XLR female connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number WCU250
Product Name Bogen Professional Overhead Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details