TelephoneStuff.com Astatic Omni-Directional Dynamic Microphone WM625

Description
Astatic Omni-Directional Dynamic Microphone is a wall mounted dynamic microphone with rugged self contained cartridge assembly and push-to-talk sealed microswitch option available. Features - Frequency response shaped to provide crisp, clear, highly intelligible voice communications - Low Impedance 150Hz to 415 KHz - Excellent choice for intercom and P.A. applications in warehouses, factories, schools, and in fast food outlets, apartment houses, etc. - Brushed stainless steel
Description
Astatic Omni-Directional Dynamic Microphone is a wall mounted dynamic microphone with rugged self contained cartridge assembly and push-to-talk sealed microswitch option available. Features - Frequency response shaped to provide crisp, clear, highly intelligible voice communications - Low Impedance 150Hz to 415 KHz - Excellent choice for intercom and P.A. applications in warehouses, factories, schools, and in fast food outlets, apartment houses, etc. - Brushed stainless steel

Suppliers

Company
Product
Description
Supplier Links
Astatic Omni-Directional Dynamic Microphone - WM625 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Omni-Directional Dynamic Microphone
WM625
Astatic Omni-Directional Dynamic Microphone WM625
Astatic Omni-Directional Dynamic Microphone is a wall mounted dynamic microphone with rugged self contained cartridge assembly and push-to-talk sealed microswitch option available. Features - Frequency response shaped to provide crisp, clear, highly intelligible voice communications - Low Impedance 150Hz to 415 KHz - Excellent choice for intercom and P.A. applications in warehouses, factories, schools, and in fast food outlets, apartment houses, etc. - Brushed stainless steel

Astatic Omni-Directional Dynamic Microphone is a wall mounted dynamic microphone with rugged self contained cartridge assembly and push-to-talk sealed microswitch option available.
Features
- Frequency response shaped to provide crisp, clear, highly intelligible voice communications
- Low Impedance 150Hz to 415 KHz
- Excellent choice for intercom and P.A. applications in warehouses, factories, schools, and in fast food outlets, apartment houses, etc.
- Brushed stainless steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number WM625
Product Name Astatic Omni-Directional Dynamic Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details