698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1299602-SMBJP6KE510C
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 434V
Voltage - Breakdown (Min): 485V
Voltage - Clamping (Max) @ Ipp: 698V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 900mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMBJP6KE510CA-TPMSC
Base Product Number: SMBJP6
TVS DIODE 434VWM 698VC DO214AA
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE510CA-TPMSDKR-ND | 1299602-SMBJP6KE510CA-TP | SMBJP6KE510CA-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 698 volts | 698 volts | 698 volts |