72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 72.7V, 3KW ROHS COMPLIANT: YES
3KW, 45V 5%,BIDIR,SMC TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K45CAHM3_A/HCT-ND | 74AJ2196 | SMC3K45CAHM3_A/H |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 72.7V, 3Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 72.7 volts | 72.7 volts | |
| VBR | 50 volts | 50 volts |