Vishay Intertechnology, Inc. TVS Diodes SMC3K51CA-M3/9A

Description
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K51CA-M3/9A-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
51V TVS Protection Diode - 144-SMC3K51CA-M3/9A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V TVS Protection Diode
144-SMC3K51CA-M3/9A
51V TVS Protection Diode 144-SMC3K51CA-M3/9A
Diode TVS Single Bi-Dir 51V 3KW 2-Pin SMC T/R Product overview: SMC3K51CA-M3/9A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CA-M3/9A can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 51V 3KW 2-Pin SMC T/R Product overview: SMC3K51CA-M3/9A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CA-M3/9A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295564-SMC3K51CA-M3/9A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295564-SMC3K51CA-M3/9A
Circuit Protection - TVS - Diodes 1295564-SMC3K51CA-M3/9A
Win Source Part Number: 1295564-SMC3K51CA-M3 /9A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.4A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMC3K51

Win Source Part Number: 1295564-SMC3K51CA-M3/9A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMC3K51

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K51CA-M3/9A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K51CA-M3/9A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K51CA-M3/9A
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K51CA-M3/9A-ND 144-SMC3K51CA-M3/9A 1295564-SMC3K51CA-M3/9A SMC3K51CA-M3/9A
Product Name TVS Diodes 51V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 82.4 volts 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data