Micro Commercial Components Corp. TVS Diodes SMBJP6KE550CA-TP

Description
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE550CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE550CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE550CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299601-SMBJP6KE550CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299601-SMBJP6KE550CA-TP
Circuit Protection - TVS - Diodes 1299601-SMBJP6KE550CA-TP
Win Source Part Number: 1299601-SMBJP6KE550C A-TP Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 522.5V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 800mA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE550CATP,SMBJ P6KE550CA-TPMSCT,SMB JP6KE550CA-TPMSDKR,S MBJP6KE550CA-TPMSTR Base Product Number: SMBJP6

Win Source Part Number: 1299601-SMBJP6KE550CA-TP
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 522.5V
Voltage - Clamping (Max) @ Ipp: 760V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 800mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE550CATP,SMBJP6KE550CA-TPMSCT,SMBJP6KE550CA-TPMSDKR,SMBJP6KE550CA-TPMSTR
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE550CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE550CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE550CA-TP
TVS DIODE 495VWM 760VC DO214AA

TVS DIODE 495VWM 760VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE550CA-TPMSDKR-ND 1299601-SMBJP6KE550CA-TP SMBJP6KE550CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data