Zener Diode 20V 550mW ±2% Surface Mount DO-214AA (SMBJ)
Zener Diodes 3.0W,20V 5%,SMB ZENER
DIODE ZENER 20V 550MW DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBZ5932B-M3/52-ND | SMBZ5932B-M3/52 | SMBZ5932B-M3/52 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AA (SMBJ); SMB |