58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Vishay SMC3K36CAHM3_A/H TVS Diode
Vishay SMC3K36CAHM3_A/H TVS Diode
Vishay SMC3K36CAHM3_A/H TVS Diode
TVS DIODE, BIDIRECTIONAL, 58.1V, 3KW ROHS COMPLIANT: YES
3KW, 36V 5%,BIDIR,SMC TVS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K36CAHM3_A/HTR-ND | 2437014P | 74AJ2193 | SMC3K36CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 58.1V, 3Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts |