Vishay Intertechnology, Inc. 10V 3W Zener Diode SMBZ5925B-E3/5B

Description
DIODE ZENER 10V 3W DO214AA Product overview: SMBZ5925B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5925B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 3W DO214AA Product overview: SMBZ5925B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5925B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 3W Zener Diode
287-SMBZ5925B-E3/5B
10V 3W Zener Diode 287-SMBZ5925B-E3/5B
DIODE ZENER 10V 3W DO214AA Product overview: SMBZ5925B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5925B-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 3W DO214AA Product overview: SMBZ5925B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5925B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMBZ5925B-E3/5B - 1097906-SMBZ5925B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ5925B-E3/5B
1097906-SMBZ5925B-E3/5B
Diodes - Zener - Single - SMBZ5925B-E3/5B 1097906-SMBZ5925B-E3/5B
Manufacturer: Vishay Win Source Part Number: 1097906-SMBZ5925B-E3 /5B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1097906-SMBZ5925B-E3/5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5925B-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5925B-E3/5BCT-ND
Single Zener Diodes 112-SMBZ5925B-E3/5BCT-ND
DIODE ZENER 10V 3W DO214AA

DIODE ZENER 10V 3W DO214AA

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5925B-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5925B-E3/5BTR-ND
Single Zener Diodes 112-SMBZ5925B-E3/5BTR-ND
Zener Diode 10V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 10V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - 112-SMBZ5925B-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMBZ5925B-E3/5BDKR-ND
Single Zener Diodes 112-SMBZ5925B-E3/5BDKR-ND
DIODE ZENER 10V 3W DO214AA

DIODE ZENER 10V 3W DO214AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5925B-E3/5B
Zener Diodes SMBZ5925B-E3/5B
Zener Diodes 10 Volt 3.0 Watt 5%

Zener Diodes 10 Volt 3.0 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5925B-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5925B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMBZ5925B-E3/5B
DIODE ZENER 10V 3W DO214AA

DIODE ZENER 10V 3W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5925B-E3/5B 1097906-SMBZ5925B-E3/5B 112-SMBZ5925B-E3/5BCT-ND SMBZ5925B-E3/5B SMBZ5925B-E3/5B
Product Name 10V 3W Zener Diode Diodes - Zener - Single - SMBZ5925B-E3/5B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AA (SMBJ); SMB SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data