Micro Commercial Components Corp. TVS Diodes SMBJP6KE39A-TP

Description
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE39A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE39A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE39A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJP6KE39A-TP - 1085818-SMBJP6KE39A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJP6KE39A-TP
1085818-SMBJP6KE39A-TP
TVS - TVS - Diodes - SMBJP6KE39A-TP 1085818-SMBJP6KE39A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1085818-SMBJP6KE39A- TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 53.9V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1085818-SMBJP6KE39A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE39A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE39A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE39A-TP
TVS DIODE 33.3VWM 53.9VC DO214AA

TVS DIODE 33.3VWM 53.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE39A-TPMSTR-ND 1085818-SMBJP6KE39A-TP SMBJP6KE39A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMBJP6KE39A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts
VC 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data