Vishay Intertechnology, Inc. 3.0W 12V Zener Diode SMBZ5927B-M3/52

Description
3.0W,12V 5%,SMB ZENER Product overview: SMBZ5927B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5927B-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0W,12V 5%,SMB ZENER Product overview: SMBZ5927B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5927B-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0W 12V Zener Diode
287-SMBZ5927B-M3/52
3.0W 12V Zener Diode 287-SMBZ5927B-M3/52
3.0W,12V 5%,SMB ZENER Product overview: SMBZ5927B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5927B-M3/52 can be used for catalog matching and distributor lookup.

3.0W,12V 5%,SMB ZENER Product overview: SMBZ5927B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5927B-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBZ5927B-M3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5927B-M3/52-ND
Single Zener Diodes SMBZ5927B-M3/52-ND
Zener Diode 12V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Zener Diode 12V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279540-SMBZ5927B-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279540-SMBZ5927B-M3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279540-SMBZ5927B-M3/52
Win Source Part Number: 1279540-SMBZ5927B-M3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 550 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 6.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5927

Win Source Part Number: 1279540-SMBZ5927B-M3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5927

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5927B-M3/52
Zener Diodes SMBZ5927B-M3/52
Zener Diodes 3.0W,12V 5%,SMB ZENER

Zener Diodes 3.0W,12V 5%,SMB ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ5927B-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5927B-M3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5927B-M3/52
DIODE ZENER 12V 550MW DO214AA

DIODE ZENER 12V 550MW DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5927B-M3/52 SMBZ5927B-M3/52-ND 1279540-SMBZ5927B-M3/52 SMBZ5927B-M3/52 SMBZ5927B-M3/52
Product Name 3.0W 12V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SMB DO-214AA, SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data