Manufacturer: Micro Commercial Co
Win Source Part Number: 1085861-SMBJP6KE75A-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Quantity per package: 3k pcs
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 64.1VWM 103VC DO214AA
TVS DIODE 64.1VWM 103VC DO214AA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085861-SMBJP6KE75A-TP | SMBJP6KE75A-TPMSCT-ND | SMBJP6KE75A-TP | SMBJP6KE75A-TP |
| Product Name | TVS - TVS - Diodes - SMBJP6KE75A-TP | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| VWM | 64.1 volts | |||
| IPPM | 5.9 amps | |||
| VC | 103 volts | 103 volts | 103 volts | 103 volts |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts | 71.3 volts |