179V Clamp 28A Ipp Tvs Diode Surface Mount SMC
179V Clamp 28A Ipp Tvs Diode Surface Mount SMC
179V Clamp 28A Ipp Tvs Diode Surface Mount SMC
5000 W, 100 V TVS IN SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J100ADKR-ND | SMC50J100A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 179 volts | 179 volts |