77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
3KW, 48V 5%,BIDIR,SMC TVS
3KW, 48V 5%,BIDIR,SMC TVS
TVS DIODE, BIDIRECTIONAL, 77.4V, 3KW ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K48CAHM3_A/HTR-ND | SMC3K48CAHM3_A/H | SMC3K48CAHM3_A/H | 74AJ2197 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidirectional, 77.4V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 77.4 volts | 77.4 volts | 77.4 volts | |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |