137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 177V, 3KW ROHS COMPLIANT: YES
3KW, 85V 5%,BIDIR,SMC TVS
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2437042P | 112-SMC3K85CAHM3_A/HCT-ND | 74AJ2206 | SMC3K85CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 177V, 3Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | Bidirectional | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMC) | |
| Configuration | Single | |||
| Peak Pulse Power | 3000 watts | 3000 watts |