Vishay Intertechnology, Inc. TVS Protection Diode SMBJ8.5CA/54

Description
TVS DIODE 8.5VWM 14.4VC DO214AA Product overview: SMBJ8.5CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.5CA/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 8.5VWM 14.4VC DO214AA Product overview: SMBJ8.5CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.5CA/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMBJ8.5CA/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ8.5CA/54
TVS Protection Diode 144-SMBJ8.5CA/54
TVS DIODE 8.5VWM 14.4VC DO214AA Product overview: SMBJ8.5CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.5CA/54 can be used for catalog matching and distributor lookup.

TVS DIODE 8.5VWM 14.4VC DO214AA Product overview: SMBJ8.5CA/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.5CA/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295883-SMBJ8.5CA/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295883-SMBJ8.5CA/54
Circuit Protection - TVS - Diodes 1295883-SMBJ8.5CA/54
Win Source Part Number: 1295883-SMBJ8.5CA/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41.7A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ8.5CA/1,SMBJ8.5C A/1GICT,SMBJ8.5CAGIC T,SMBJ8.5CAGITR,SMBJ 8.5CA/1GITR,SMBJ8.5C A/1GITR,SMBJ8.5CA/54 GITR,SMBJ8.5CA/1GICT ,SMBJ8.5CAGICT,SMBJ8 .5CAGITR,SMBJ8.5CA/5 4GICT Base Product Number: SMBJ8.5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1295883-SMBJ8.5CA/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ8.5CA/1,SMBJ8.5CA/1GICT,SMBJ8.5CAGICT,SMBJ8.5CAGITR,SMBJ8.5CA/1GITR,SMBJ8.5CA/1GITR,SMBJ8.5CA/54GITR,SMBJ8.5CA/1GICT,SMBJ8.5CAGICT,SMBJ8.5CAGITR,SMBJ8.5CA/54GICT
Base Product Number: SMBJ8.5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ8.5CA/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ8.5CA/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ8.5CA/54
TVS DIODE 8.5VWM 14.4VC DO214AA

TVS DIODE 8.5VWM 14.4VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ8.5CA/54 1295883-SMBJ8.5CA/54 SMBJ8.5CA/54
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data