Vishay Intertechnology, Inc. 51V TVS Protection Diode SMC3K51CAHM3/57

Description
TVS Diodes - Transient Voltage Suppressors 3KW 51V 5% BIDIRECT Product overview: SMC3K51CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CAHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 3KW 51V 5% BIDIRECT Product overview: SMC3K51CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CAHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V TVS Protection Diode - 144-SMC3K51CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V TVS Protection Diode
144-SMC3K51CAHM3/57
51V TVS Protection Diode 144-SMC3K51CAHM3/57
TVS Diodes - Transient Voltage Suppressors 3KW 51V 5% BIDIRECT Product overview: SMC3K51CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CAHM3/57 can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 3KW 51V 5% BIDIRECT Product overview: SMC3K51CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K51CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC3K51CAHM3/57-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297742-SMC3K51CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297742-SMC3K51CAHM3/57
Circuit Protection - TVS - Diodes 1297742-SMC3K51CAHM3/57
Win Source Part Number: 1297742-SMC3K51CAHM3 /57 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.4A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMC3K51

Win Source Part Number: 1297742-SMC3K51CAHM3/57
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMC3K51

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K51CAHM3/57 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K51CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K51CAHM3/57
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC3K51CAHM3/57 SMC3K51CAHM3/57-ND 1297742-SMC3K51CAHM3/57 SMC3K51CAHM3/57
Product Name 51V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data