121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1094250-SMC3K75CAHM3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMC3K75CAHM3_A/HSMC3
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMC3K75CAHM3_A/H
3KW, 75V 5%,BIDIR,SMC TVS Product overview: SMC3K75CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K75CAHM3_A/H
TVS DIODE, BIDIRECTIONAL, 121V, 3KW ROHS COMPLIANT: YES
3KW, 75V 5%,BIDIR,SMC TVS
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K75CAHM3_A/HTR-ND | 2437037 | 1094250-SMC3K75CAHM3_A/H | 144-SMC3K75CAHM3_A/H | 74AJ2204 | SMC3K75CAHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | 75V TVS Protection Diode | Tvs Diode, Bidirectional, 121V, 3Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 121 volts | 121 volts | 121 volts | |||
| VBR | 83.3 volts | 83.3 volts | 83.3 volts |