onsemi 225W SOT23 Zener Diode SMBZ1093LT1

Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet
Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMBZ1093LT1 - Rochester Electronics
Newburyport, MA, United States
Zener Regulating Diode, 0.225W, SOT23

Zener Regulating Diode, 0.225W, SOT23

Supplier's Site Datasheet
Singapore, Singapore
225W SOT23 Zener Diode
287-SMBZ1093LT1
225W SOT23 Zener Diode 287-SMBZ1093LT1
DIODE ZENER .225W SOT23 SPCL Product overview: SMBZ1093LT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1093LT1 can be used for catalog matching and distributor lookup.

DIODE ZENER .225W SOT23 SPCL Product overview: SMBZ1093LT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1093LT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 967500-SMBZ1093LT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
967500-SMBZ1093LT1
Discrete Semiconductor Products - Diodes - Zener - Single 967500-SMBZ1093LT1
Win Source Part Number: 967500-SMBZ1093LT1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-SMBZ1093LT1,ONS ONSSMBZ1093LT1 RoHS Status: RoHS non-compliant

Win Source Part Number: 967500-SMBZ1093LT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SMBZ1093LT1,ONSONSSMBZ1093LT1
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ1093LT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ1093LT1
Discrete Semiconductor Products - Diodes - Zener SMBZ1093LT1
DIODE ZENER .225W SOT23 SPCL

DIODE ZENER .225W SOT23 SPCL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ1093LT1 287-SMBZ1093LT1 967500-SMBZ1093LT1 SMBZ1093LT1
Product Name 225W SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data