Micro Commercial Components Corp. TVS Diodes SMBJP6KE75CA-TP

Description
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE75CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE75CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE75CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJP6KE75CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJP6KE75CA-TP
TVS Protection Diode 144-SMBJP6KE75CA-TP
TVS DIODE 64.1VWM 103VC DO214AA Product overview: SMBJP6KE75CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE75CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 64.1VWM 103VC DO214AA Product overview: SMBJP6KE75CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE75CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJP6KE75CA-TP - 1085863-SMBJP6KE75CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJP6KE75CA-TP
1085863-SMBJP6KE75CA-TP
TVS - TVS - Diodes - SMBJP6KE75CA-TP 1085863-SMBJP6KE75CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1085863-SMBJP6KE75CA -TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 5.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1085863-SMBJP6KE75CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE75CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE75CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE75CA-TP
TVS DIODE 64.1VWM 103VC DO214AA

TVS DIODE 64.1VWM 103VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE75CA-TPMSTR-ND 144-SMBJP6KE75CA-TP 1085863-SMBJP6KE75CA-TP SMBJP6KE75CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMBJP6KE75CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 103 volts 103 volts 103 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Unlock Full Specs
to access all available technical data