482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 300VWM 482VC DO214AA
TVS DIODE 300VWM 482VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE350CA-TPMSDKR-ND | SMBJP6KE350CA-TP | SMBJP6KE350CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 482 volts | 482 volts | 482 volts |