Vishay Intertechnology, Inc. 6.8V 550MW Zener Diode SMBZ5921B-M3/5B

Description
DIODE ZENER 6.8V 550MW DO214AA Product overview: SMBZ5921B-M3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5921B-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 550MW DO214AA Product overview: SMBZ5921B-M3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5921B-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 550MW Zener Diode
287-SMBZ5921B-M3/5B
6.8V 550MW Zener Diode 287-SMBZ5921B-M3/5B
DIODE ZENER 6.8V 550MW DO214AA Product overview: SMBZ5921B-M3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5921B-M3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 550MW DO214AA Product overview: SMBZ5921B-M3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5921B-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279426-SMBZ5921B-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279426-SMBZ5921B-M3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279426-SMBZ5921B-M3/5B
Win Source Part Number: 1279426-SMBZ5921B-M3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 550 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 200 µA @ 5.2 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5921

Win Source Part Number: 1279426-SMBZ5921B-M3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 200 µA @ 5.2 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5921

Buy Now Datasheet
Single Zener Diodes - SMBZ5921B-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5921B-M3/5B-ND
Single Zener Diodes SMBZ5921B-M3/5B-ND
Zener Diode 6.8V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Zener Diode 6.8V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5921B-M3/5B
Zener Diodes SMBZ5921B-M3/5B
Zener Diodes 3.0W,6.8V 5%,SMB ZENER

Zener Diodes 3.0W,6.8V 5%,SMB ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ5921B-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5921B-M3/5B
Discrete Semiconductor Products - Diodes - Zener SMBZ5921B-M3/5B
DIODE ZENER 6.8V 550MW DO214AA

DIODE ZENER 6.8V 550MW DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMBZ5921B-M3/5B 1279426-SMBZ5921B-M3/5B SMBZ5921B-M3/5B-ND SMBZ5921B-M3/5B SMBZ5921B-M3/5B
Product Name 6.8V 550MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 2 ohms 2 ohms 2 ohms
PD 550 milliwatts
Unlock Full Specs
to access all available technical data