Vishay Intertechnology, Inc. TVS Diodes SMC3K64CAHM3/57

Description
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K64CAHM3/57-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 64V TVS Protection Diode - 144-SMC3K64CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 64V TVS Protection Diode
144-SMC3K64CAHM3/57
SMD 64V TVS Protection Diode 144-SMC3K64CAHM3/57
3kW Bidirectional TVS Diode, 64V, DO-214AB, Surface Mount Product overview: SMC3K64CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K64CAHM3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 64V, DO-214AB, Surface Mount Product overview: SMC3K64CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K64CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297703-SMC3K64CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297703-SMC3K64CAHM3/57
Circuit Protection - TVS - Diodes 1297703-SMC3K64CAHM3/57
Win Source Part Number: 1297703-SMC3K64CAHM3 /57 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 29.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMC3K64

Win Source Part Number: 1297703-SMC3K64CAHM3/57
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMC3K64

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMC3K64CAHM3/57
TVS Diodes / ESD Suppressors SMC3K64CAHM3/57
TVS Diodes / ESD Suppressors 3KW 64V 5% BIDIRECT

TVS Diodes / ESD Suppressors 3KW 64V 5% BIDIRECT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K64CAHM3/57 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K64CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K64CAHM3/57
TVS DIODE 64VWM 103VC DO214AB

TVS DIODE 64VWM 103VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K64CAHM3/57-ND 144-SMC3K64CAHM3/57 1297703-SMC3K64CAHM3/57 SMC3K64CAHM3/57 SMC3K64CAHM3/57
Product Name TVS Diodes SMD 64V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 103 volts 103 volts 103 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1827198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package X3-dfn0603
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1727-PESD1IVN24A-QXDKR-ND - DigiKey
Specs
Configuration Single
Package SOD-323; SC-76, SOD-323
VC 42 volts
View Details
2 suppliers
TVS - TVS - Diodes - SA130A - 932969-SA130A - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details