Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
90
100
110
120
130
140
143
144
145
146
147
148
149
150
151
152
153
154
155
160
170
180
187
| Product Name | Notes |
|---|---|
| 600W, 66.7V, 10%, BIDIRECTIONAL, | |
| DIODE ZENER 100V 2W SMBJ | |
| DIODE ZENER 10V 2W SMBJ | |
| DIODE ZENER 110V 2W SMBJ | |
| DIODE ZENER 11V 2W SMBJ | |
| DIODE ZENER 120V 2W SMBJ | |
| DIODE ZENER 12V 2W SMBJ | |
| DIODE ZENER 130V 2W SMBJ | |
| DIODE ZENER 13V 2W SMBJ | |
| DIODE ZENER 150V 2W SMBJ | |
| DIODE ZENER 150V 5W SMBJ | |
| DIODE ZENER 15V 2W SMBJ | |
| DIODE ZENER 160V 2W SMBJ | |
| DIODE ZENER 160V 5W SMBJ | |
| DIODE ZENER 16V 2W SMBJ | |
| DIODE ZENER 170V 5W SMBJ | |
| DIODE ZENER 180V 2W SMBJ | |
| DIODE ZENER 180V 5W SMBJ | |
| DIODE ZENER 18V 2W SMBJ | |
| DIODE ZENER 190V 5W SMBJ | |
| DIODE ZENER 200V 2W SMBJ | |
| DIODE ZENER 200V 5W SMBJ | |
| DIODE ZENER 20V 2W SMBJ | |
| DIODE ZENER 22V 2W SMBJ | |
| DIODE ZENER 24V 2W SMBJ | |
| DIODE ZENER 27V 2W SMBJ | |
| DIODE ZENER 3.6V 2W SMBJ | |
| DIODE ZENER 3.9V 2W SMBJ | |
| DIODE ZENER 30V 2W SMBJ | |
| DIODE ZENER 33V 2W SMBJ | |
| DIODE ZENER 36V 2W SMBJ | |
| DIODE ZENER 39V 2W SMBJ | |
| DIODE ZENER 4.3V 2W SMBJ | |
| DIODE ZENER 4.7V 2W SMBJ | |
| DIODE ZENER 47V 2W SMBJ | |
| DIODE ZENER 5.1V 2W SMBJ | |
| DIODE ZENER 5.6V 2W SMBJ | |
| DIODE ZENER 51V 2W SMBJ | |
| DIODE ZENER 56V 2W SMBJ | |
| DIODE ZENER 6.2V 2W SMBJ | |
| DIODE ZENER 6.8V 2W SMBJ | |
| DIODE ZENER 62V 2W SMBJ | |
| DIODE ZENER 68V 2W SMBJ | |
| DIODE ZENER 7.5V 2W SMBJ | |
| DIODE ZENER 75V 2W SMBJ | |
| DIODE ZENER 8.2V 2W SMBJ | |
| DIODE ZENER 82V 2W SMBJ | |
| DIODE ZENER 9.1V 2W SMBJ | |
| DIODE ZENER 91V 2W SMBJ | |
| Interface | |
| SMBJ, DO-214AA, 54V, 87.1V, REEL | |
| SMBJ, DO-214AA, 60V, 96.8V, REEL | |
| SMBJ, DO-214AA, 64V, 103V, REEL | |
| SMBJ, DO-214AA, 7.5V, 12.9V, REE | |
| SMBJ, DO-214AA, 70V, 113V, REEL | |
| SMBJ6.0CA/SMB/REEL 13" Q1/T1 *S | |
| TRANSIENT VOLTAGE SUPPRESSOR PP | |
| TRANSIENT VOLTAGE SUPPRESSOR SMB | |
| TVS DIODE 54VWM 85.9VC DO214AA | |
| TVS DIODE 54VWM 87.1VC DO214AA | |
| TVS DIODE 54VWM 87.1VC SMB | |
| TVS DIODE 54VWM 87.1VC SMBJ | |
| TVS DIODE 54VWM 96.3VC DO214AA | |
| TVS DIODE 54VWM 96.3VC SMBJ | |
| TVS DIODE 58VWM 103VC DO214AA | |
| TVS DIODE 58VWM 103VC SMBJ | |
| TVS DIODE 58VWM 92.3VC DO214AA | |
| TVS DIODE 58VWM 93.6VC DO214AA | |
| TVS DIODE 58VWM 93.6VC SMB | |
| TVS DIODE 58VWM 93.6VC SMBJ | |
| TVS DIODE 6.5VWM 11.2VC DO214AA | |
| TVS DIODE 6.5VWM 11.2VC SMBJ | |
| TVS DIODE 6.5VWM 11VC DO214AA | |
| TVS DIODE 6.5VWM 12.3VC DO214AA | |
| TVS DIODE 6.5VWM 12.3VC SMBJ | |
| TVS DIODE 60VWM 107VC SMBJ | |
| TVS DIODE 60VWM 95.5VC DO214AA | |
| TVS DIODE 60VWM 96.8VC DO214AA | |
| TVS DIODE 60VWM 96.8VC SMBJ | |
| TVS DIODE 64VWM 102VC DO214AA | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 64VWM 103VC SMBJ | |
| TVS DIODE 64VWM 114VC SMBJ | |
| TVS DIODE 6VWM 10.3VC DO214AA | |
| TVS DIODE 6VWM 10.3VC SMB | |
| TVS DIODE 6VWM 10.3VC SMBJ | |
| TVS DIODE 6VWM 11.4VC DO214AA | |
| TVS DIODE 6VWM 11.4VC SMBJ | |
| TVS DIODE 7.5VWM 12.9VC DO214AA | |
| TVS DIODE 7.5VWM 12.9VC SMB | |
| TVS DIODE 70VWM 111VC DO214AA | |
| TVS DIODE 70VWM 113VC DO214AA | |
| TVS DIODE 70VWM 113VC SMB | |
| TVS DIODE 70VWM 113VC SMBJ | |
| TVS DIODE 70VWM 125VC SMBJ | |
| TVS DIODE 75VWM 121VC DO214AA | |
| TVS DIODE 7VWM 11.8VC DO214AA | |
| TVS DIODE 7VWM 12VC DO214AA | |
| TVS DIODE 7VWM 12VC SMB | |
| TVS DIODE 7VWM 12VC SMBJ | |
| TVS DIODE 7VWM 13.3VC DO214AA | |
| TVS DIODE 7VWM 13.3VC SMBJ |
| << Prev | Next >> |