Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
160
170
180
187
| Product Name | Notes |
|---|---|
| Interface | |
| SMBJ DO214AA, BIDIRECTIONAL 150V | |
| SMBJ DO214AA, UNIDIRECTIONAL 150 | |
| SMBJ DO214AA, UNIDIRECTIONAL 15V | |
| SMBJ, DO-214AA, 100V, 162V, REEL | |
| SMBJ, DO-214AA, 10V, 17V, REEL 1 | |
| SMBJ, DO-214AA, 11V, 18.2V, REEL | |
| SMBJ, DO-214AA, 120V, 193V, REEL | |
| SMBJ, DO-214AA, 130V, 209V, REEL | |
| SMBJ, DO-214AA, 13V, 21.5V, AUTO | |
| SMBJ, DO-214AA, 14V, 23.2V, REEL | |
| SMBJ, DO-214AA, 150V, 243V, AUTO | |
| SMBJ, DO-214AA, 150V, 243V, REEL | |
| SMBJ, DO-214AA, 15V, 24.4V, AUTO | |
| SMBJ, DO-214AA, 160V, 259V, REEL | |
| SMBJ, DO-214AA, 16V, 26V, REEL 1 | |
| TRANSIENT VOLTAGE SUPPRESSOR SMB | |
| TVS DIODE 100VWM 159VC DO214AA | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 100VWM 162VC SMB | |
| TVS DIODE 100VWM 162VC SMBJ | |
| TVS DIODE 100VWM 179VC DO214AA | |
| TVS DIODE 100VWM 179VC SMBJ | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 18.8VC DO214AA | |
| TVS DIODE 10VWM 18.8VC SMBJ | |
| TVS DIODE 110VWM 174VC DO214AA | |
| TVS DIODE 110VWM 177VC DO214AA | |
| TVS DIODE 110VWM 196VC DO214AA | |
| TVS DIODE 110VWM 196VC SMBJ | |
| TVS DIODE 11V 18.2V SMB | |
| TVS DIODE 11VWM 17.9VC DO214AA | |
| TVS DIODE 11VWM 18.2VC DO214AA | |
| TVS DIODE 11VWM 18.2VC SMB | |
| TVS DIODE 11VWM 20.1VC DO214AA | |
| TVS DIODE 120VWM 190VC DO214AA | |
| TVS DIODE 120VWM 193VC DO214AA | |
| TVS DIODE 120VWM 214VC DO214AA | |
| TVS DIODE 120VWM 214VC SMBJ | |
| TVS DIODE 12VWM 19.9VC DO214AA | |
| TVS DIODE 12VWM 19.9VC SMB | |
| TVS DIODE 12VWM 22VC DO214AA | |
| TVS DIODE 12VWM 22VC SMBJ | |
| TVS DIODE 130VWM 206VC DO214AA | |
| TVS DIODE 130VWM 209VC DO214AA | |
| TVS DIODE 130VWM 209VC SMB | |
| TVS DIODE 130VWM 209VC SMBJ | |
| TVS DIODE 130VWM 231VC DO214AA | |
| TVS DIODE 130VWM 231VC SMBJ | |
| TVS DIODE 13VWM 21.2VC DO214AA | |
| TVS DIODE 13VWM 21.5VC DO214AA | |
| TVS DIODE 13VWM 21.5VC SMB | |
| TVS DIODE 13VWM 21.5VC SMBJ | |
| TVS DIODE 13VWM 23.8VC DO214AA | |
| TVS DIODE 13VWM 23.8VC SMBJ | |
| TVS DIODE 14VWM 22.9VC DO214AA | |
| TVS DIODE 14VWM 23.2VC DO214AA | |
| TVS DIODE 14VWM 23.2VC SMB | |
| TVS DIODE 14VWM 23.2VC SMBJ | |
| TVS DIODE 14VWM 25.8VC DO214AA | |
| TVS DIODE 14VWM 25.8VC SMBJ | |
| TVS DIODE 150VWM 243VC DO214AA | |
| TVS DIODE 150VWM 243VC SMBJ | |
| TVS DIODE 150VWM 268VC DO214AA | |
| TVS DIODE 150VWM 268VC SMBJ | |
| TVS DIODE 15VWM 24.4VC DO214AA | |
| TVS DIODE 15VWM 24.4VC SMB | |
| TVS DIODE 15VWM 26.9VC DO214AA | |
| TVS DIODE 160VWM 256VC DO214AA | |
| TVS DIODE 160VWM 259VC DO214AA | |
| TVS DIODE 160VWM 287VC DO214AA | |
| TVS DIODE 16VWM 26VC DO214AA | |
| TVS DIODE 16VWM 26VC SMB | |
| TVS DIODE 16VWM 26VC SMBJ | |
| TVS DIODE 8.5VWM 14.4VC DO215AA | |
| TVS DIODE 85VWM 137VC DO215AA | |
| TVS DIODE 90VWM 146VC DO215AA | |
| TVS DIODE 9VWM 15.4VC DO215AA | |
| TVS DIODE 9VWM 16.9VC DO215AA |
| << Prev | Next >> |