Manufacturer: Vishay
Win Source Part Number: 1097916-SMBZ5930B-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Zener Diode Single 16V 5% 10Ohm 3000mW 2-Pin SMB T/R Product overview: SMBZ5930B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 10Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 10Ohm, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5930B-M3/52 can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±5% Surface Mount DO-214AA (SMBJ)
Zener Diodes 3.0W,16V 5%,SMB ZENER
DIODE ZENER 16V 500MW DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097916-SMBZ5930B-M3/52 | 287-SMBZ5930B-M3/52 | SMBZ5930B-M3/52-ND | SMBZ5930B-M3/52 | SMBZ5930B-M3/52 |
| Product Name | Diodes - Zener - Single - SMBZ5930B-M3/52 | 16V 10Ohm 3000mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AA (SMBJ); SMB | Tape and Reel | DO-214AA (SMBJ); SMB | ||
| VZ | 16 volts | 16 volts | 16 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms |