Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
153
160
170
180
187
| Product Name | Notes |
|---|---|
| Interface | |
| SMBJ, DO-214AA, 170V, 275V, AUTO | |
| SMBJ, DO-214AA, 170V, 275V, REEL | |
| SMBJ, DO-214AA, 17V, 27.6V, REEL | |
| SMBJ, DO-214AA, 180V, 292V, REEL | |
| SMBJ, DO-214AA, 18V, 29.2V, AUTO | |
| SMBJ, DO-214AA, 20V, 32.4V, AUTO | |
| SMBJ, DO-214AA, 20V, 32.4V, REEL | |
| SMBJ, DO-214AA, 220V, 356V, REEL | |
| SMBJ, DO-214AA, 22V, 35.5V, AUTO | |
| SMBJ, DO-214AA, 24V, 38.9V, AUTO | |
| SMBJ, DO-214AA, 26V, 42.1V, AUTO | |
| SMBJ, DO-214AA, 28V, 45.4V, AUTO | |
| SMBJ, DO-214AA, 300V, 486V, REEL | |
| SMBJ, DO-214AA, 36V, 58.1V, AUTO | |
| TVS DIODE 16VWM 26VC DO214AA | |
| TVS DIODE 16VWM 26VC SMB | |
| TVS DIODE 16VWM 28.8VC DO214AA | |
| TVS DIODE 16VWM 28.8VC SMBJ | |
| TVS DIODE 170VWM 270VC DO214AA | |
| TVS DIODE 170VWM 275VC DO214AA | |
| TVS DIODE 170VWM 275VC SMB | |
| TVS DIODE 170VWM 275VC SMBJ | |
| TVS DIODE 170VWM 304VC DO214AA | |
| TVS DIODE 170VWM 304VC SMBJ | |
| TVS DIODE 17VWM 27.2VC DO214AA | |
| TVS DIODE 17VWM 27.6VC DO214AA | |
| TVS DIODE 17VWM 27.6VC SMB | |
| TVS DIODE 17VWM 27.6VC SMBJ | |
| TVS DIODE 17VWM 30.5VC DO214AA | |
| TVS DIODE 17VWM 30.5VC SMBJ | |
| TVS DIODE 180VWM 291.6VC DO214AA | |
| TVS DIODE 180VWM 292VC DO214AA | |
| TVS DIODE 180VWM 292VC SMB | |
| TVS DIODE 180VWM 306.6VC DO214AA | |
| TVS DIODE 180VWM SMBJ | |
| TVS DIODE 188VWM 301VC DO214AA | |
| TVS DIODE 188VWM 328VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 18VWM 29.2VC SMB | |
| TVS DIODE 18VWM 29.2VC SMBJ | |
| TVS DIODE 18VWM 32.2VC DO214AA | |
| TVS DIODE 190VWM 307.8VC DO214AA | |
| TVS DIODE 200VWM 324VC DO214AA | |
| TVS DIODE 200VWM 324VC SMB | |
| TVS DIODE 200VWM 340.2VC DO214AA | |
| TVS DIODE 200VWM SMBJ | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 20VWM 32.4VC SMB | |
| TVS DIODE 20VWM 32VC DO214AA | |
| TVS DIODE 20VWM 35.8VC DO214AA | |
| TVS DIODE 220VWM 356VC DO214AA | |
| TVS DIODE 220VWM 356VC SMB | |
| TVS DIODE 220VWM 373.8VC DO214AA | |
| TVS DIODE 220VWM SMBJ | |
| TVS DIODE 22VWM 35.1VC DO214AA | |
| TVS DIODE 22VWM 35.5VC DO214AA | |
| TVS DIODE 22VWM 35.5VC SMB | |
| TVS DIODE 22VWM 35.5VC SMBJ | |
| TVS DIODE 22VWM 39.4VC DO214AA | |
| TVS DIODE 22VWM 39.4VC SMBJ | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 24VWM 38.9VC SMB | |
| TVS DIODE 24VWM 38.9VC SMBJ | |
| TVS DIODE 24VWM 43VC DO214AA | |
| TVS DIODE 24VWM 43VC SMBJ | |
| TVS DIODE 250VWM 405VC DO214AA | |
| TVS DIODE 250VWM 405VC SMB | |
| TVS DIODE 250VWM SMBJ | |
| TVS DIODE 26VWM 41.6VC DO214AA | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 26VWM 42.1VC SMB | |
| TVS DIODE 26VWM 42.1VC SMBJ | |
| TVS DIODE 26VWM 46.6VC SMBJ | |
| TVS DIODE 28VWM 44.7VC DO214AA | |
| TVS DIODE 28VWM 45.4VC DO214AA | |
| TVS DIODE 28VWM 45.4VC SMB | |
| TVS DIODE 28VWM 45.5VC DO214AA | |
| TVS DIODE 28VWM 50VC DO214AA | |
| TVS DIODE 28VWM 50VC SMBJ | |
| TVS DIODE 300VWM 486VC DO214AA | |
| TVS DIODE 300VWM 486VC SMB | |
| TVS DIODE 300VWM 510.3VC DO214AA | |
| TVS DIODE 300VWM SMBJ | |
| TVS DIODE 30VWM 48.4VC DO214AA | |
| TVS DIODE 30VWM 48.4VC SMB | |
| TVS DIODE 30VWM 48.4VC SMBJ | |
| TVS DIODE 30VWM 53.5VC DO214AA | |
| TVS DIODE 33VWM 52.5VC DO214AA | |
| TVS DIODE 33VWM 53.3VC DO214AA | |
| TVS DIODE 33VWM 53.3VC SMB | |
| TVS DIODE 33VWM 53.3VC SMBJ | |
| TVS DIODE 33VWM 59VC DO214AA | |
| TVS DIODE 350VWM 567VC DO214AA | |
| TVS DIODE 350VWM 595.35VC DO214 | |
| TVS DIODE 350VWM SMBJ | |
| TVS DIODE 36VWM 58.1VC DO214AA | |
| TVS DIODE 36VWM 58.1VC SMB | |
| TVS DIODE 36VWM 58.1VC SMBJ |
| << Prev | Next >> |