193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
3KW, 120V 5%,BIDIR,SMC TVS
TVS DIODE, BIDIRECTIONAL, 250V, 3KW ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K120CAHM3_A/HDKR-ND | SMC3K120CAHM3_A/H | 74AJ2179 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidirectional, 250V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 193 volts | 193 volts | |
| VBR | 133 volts | 133 volts |