Zener Diode 5.6V 550mW ±2% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 5.6V 550MW DO214AA Product overview: SMBZ5919B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5919B-M3/52 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279437-SMBZ5919B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 200 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5919
Zener Diodes 3.0W,5.6V 5%,SMB ZENER
DIODE ZENER 5.6V 550MW DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBZ5919B-M3/52-ND | 287-SMBZ5919B-M3/52 | 1279437-SMBZ5919B-M3/52 | SMBZ5919B-M3/52 | SMBZ5919B-M3/52 | 53T2751 |
| Product Name | Single Zener Diodes | 5.6V 550MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | 3.0W,5.6V 5%,smb Zener Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | |||
| ZZT | 5 ohms | 5 ohms | 5 ohms |