12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7.02VWM 12.1VC DO214AA
TVS DIODE 7.02V 12.1V DO214AA
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE8.2A-TPMSDKR-ND | SMBJP6KE8.2A-TP | 543-SMBJP6KE8.2A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 7.02V 12.1V DO214AA |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12.1 volts | 12.1 volts |