Vishay Intertechnology, Inc. Single Zener Diodes SMBZ5920B-M3/52

Description
Zener Diode 6.2V 550mW ±2% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 6.2V 550mW ±2% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBZ5920B-M3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5920B-M3/52-ND
Single Zener Diodes SMBZ5920B-M3/52-ND
Zener Diode 6.2V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Zener Diode 6.2V 550mW ±2% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279429-SMBZ5920B-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279429-SMBZ5920B-M3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279429-SMBZ5920B-M3/52
Win Source Part Number: 1279429-SMBZ5920B-M3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 550 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 200 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5920

Win Source Part Number: 1279429-SMBZ5920B-M3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 200 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5920

Buy Now Datasheet
Singapore, Singapore
6.2V 550MW Zener Diode
287-SMBZ5920B-M3/52
6.2V 550MW Zener Diode 287-SMBZ5920B-M3/52
DIODE ZENER 6.2V 550MW DO214AA Product overview: SMBZ5920B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5920B-M3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 550MW DO214AA Product overview: SMBZ5920B-M3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5920B-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5920B-M3/52
Zener Diodes SMBZ5920B-M3/52
Zener Diodes 3.0W,6.2V 5%,SMB ZENER

Zener Diodes 3.0W,6.2V 5%,SMB ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ5920B-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5920B-M3/52
Discrete Semiconductor Products - Diodes - Zener SMBZ5920B-M3/52
DIODE ZENER 6.2V 550MW DO214AA

DIODE ZENER 6.2V 550MW DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ5920B-M3/52-ND 1279429-SMBZ5920B-M3/52 287-SMBZ5920B-M3/52 SMBZ5920B-M3/52 SMBZ5920B-M3/52
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 6.2V 550MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB SMB DO-214AA (SMBJ); SMB
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data