Win Source Part Number: 1299606-SMBJP6KE33CA
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE33CA-TPMSCT,
Base Product Number: SMBJP6
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 28.2VWM 45.7VC DO214AA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299606-SMBJP6KE33CA-TP | SMBJP6KE33CA-TPMSDKR-ND | SMBJP6KE33CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 45.7 volts | 45.7 volts | 45.7 volts |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts |