DIODE ZENER 18V 550MW DO214AA Product overview: SMBZ5931B-M3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5931B-M3/5B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279513-SMBZ5931B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5931
Zener Diode 18V 550mW ±2% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 18V 550MW DO214AA
Zener Diodes 3.0W,18V 5%,SMB ZENER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBZ5931B-M3/5B | 1279513-SMBZ5931B-M3/5B | SMBZ5931B-M3/5B-ND | SMBZ5931B-M3/5B | SMBZ5931B-M3/5B |
| Product Name | 18V 550MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | ||
| PD | 550 milliwatts |