77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1085841-SMBJP6KE56CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 7.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Quantity per package: 3k pcs
TVS DIODE 47.8VWM 77VC DO214AA
TVS DIODE 47.8VWM 77VC DO214AA
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE56CA-TPMSDKR-ND | 1085841-SMBJP6KE56CA-TP | SMBJP6KE56CA-TP | SMBJP6KE56CA-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJP6KE56CA-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 77 volts | 77 volts | 77 volts | 77 volts |
| VBR | 53.2 volts | 53.2 volts | 53.2 volts | 53.2 volts |