Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3666LTI-201 CY8C3666LTI-201

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C3666LTI-201 - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C3666LTI-201 - 867811-CY8C3666LTI-201 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3666LTI-201
867811-CY8C3666LTI-201
Embedded - Embedded - Microcontrollers - CY8C3666LTI-201 867811-CY8C3666LTI-201
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867811-CY8C3666LTI-2 01 Series: PSOC® 3 CY8C36xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8) Core Processor: 8051 Speed: 67MHz Package: Tray Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C3666 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CY8C3666LTI-201 , -CY8C3666LTI-201

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867811-CY8C3666LTI-201
Series: PSOC® 3 CY8C36xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Core Processor: 8051
Speed: 67MHz
Package: Tray
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C3666
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CY8C3666LTI-201, -CY8C3666LTI-201

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3666LTI-201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3666LTI-201
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3666LTI-201
IC MCU 8BIT 64KB FLASH 68QFN

IC MCU 8BIT 64KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C3666LTI-201
8-bit Microcontrollers - MCU CY8C3666LTI-201
8-bit Microcontrollers - MCU 64K Flash 8K SRAM 8bit 67 MHz

8-bit Microcontrollers - MCU 64K Flash 8K SRAM 8bit 67 MHz

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C3666LTI-201 867811-CY8C3666LTI-201 CY8C3666LTI-201 CY8C3666LTI-201
Product Name Embedded - Embedded - Microcontrollers - CY8C3666LTI-201 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
Package Type Other; PG-VQFN-68 Other; 68-QFN (8x8)
Data Bus 8 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers