Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4014PVI-412 CY8C4014PVI-412

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165871-CY8C4014PVI- 412 Series: PSOC 4 CY8C4000 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 16MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY8C4014SXI-421; CY8C4014PVI-412; CY8C4014FNI-421T; CY8C4014LQI-421; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165871-CY8C4014PVI- 412 Series: PSOC 4 CY8C4000 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 16MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY8C4014SXI-421; CY8C4014PVI-412; CY8C4014FNI-421T; CY8C4014LQI-421; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4014PVI-412 - 1165871-CY8C4014PVI-412 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4014PVI-412
1165871-CY8C4014PVI-412
Embedded - Embedded - Microcontrollers - CY8C4014PVI-412 1165871-CY8C4014PVI-412
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165871-CY8C4014PVI- 412 Series: PSOC 4 CY8C4000 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 16MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 32-Bit Connectivity: I²C Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY8C4014SXI-421; CY8C4014PVI-412; CY8C4014FNI-421T; CY8C4014LQI-421; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165871-CY8C4014PVI-412
Series: PSOC 4 CY8C4000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 16MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 32-Bit
Connectivity: I²C
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: D/A 1x7b, 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY8C4014SXI-421; CY8C4014PVI-412; CY8C4014FNI-421T; CY8C4014LQI-421;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4014PVI-412
ARM Microcontrollers - MCU CY8C4014PVI-412
ARM Microcontrollers - MCU PSoC4

ARM Microcontrollers - MCU PSoC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165871-CY8C4014PVI-412 CY8C4014PVI-412
Product Name Embedded - Embedded - Microcontrollers - CY8C4014PVI-412 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 16 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details